MaxLinear, Inc. Interface Transceiver IC XRT86VX38IB329-F

Description
OCTAL T1/E1/J1 FRAMER/LIU COMBO - HARDWARE DESCRIPTION Product overview: XRT86VX38IB329-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VX38IB329-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OCTAL T1/E1/J1 FRAMER/LIU COMBO - HARDWARE DESCRIPTION Product overview: XRT86VX38IB329-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VX38IB329-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT86VX38IB329-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT86VX38IB329-F
Interface Transceiver IC 702-XRT86VX38IB329-F
OCTAL T1/E1/J1 FRAMER/LIU COMBO - HARDWARE DESCRIPTION Product overview: XRT86VX38IB329-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VX38IB329-F can be used for catalog matching and distributor lookup.

OCTAL T1/E1/J1 FRAMER/LIU COMBO - HARDWARE DESCRIPTION Product overview: XRT86VX38IB329-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VX38IB329-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT86VX38IB329-F - 1282397-XRT86VX38IB329-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT86VX38IB329-F
1282397-XRT86VX38IB329-F
Interface - Interface - Telecom - XRT86VX38IB329-F 1282397-XRT86VX38IB329-F
Manufacturer: Exar Corporation Win Source Part Number: 1282397-XRT86VX38IB3 29-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 329-FBGA Number of Circuits: 8 Mounting: SMD Operating Supply Voltage: 3.3V Function: Line Interface Unit (LIU) Family Name: XRT86VX38 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 329-FPBGA (17x17) Alternative Parts (Cross-Reference): XRT86VX38IB329; XRT86VX38IB256; XRT86VX38IB256-F; Introduction Date: June 15, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282397-XRT86VX38IB329-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 329-FBGA
Number of Circuits: 8
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Line Interface Unit (LIU)
Family Name: XRT86VX38
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 329-FPBGA (17x17)
Alternative Parts (Cross-Reference): XRT86VX38IB329; XRT86VX38IB256; XRT86VX38IB256-F;
Introduction Date: June 15, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - XRT86VX38IB329-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 329-FPBGA (17x17)

Telecom IC Line Interface Unit (LIU) 329-FPBGA (17x17)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT86VX38IB329-F 1282397-XRT86VX38IB329-F XRT86VX38IB329-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT86VX38IB329-F Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923200P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
 - 5414/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-87767012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details