MaxLinear, Inc. Interface Transceiver IC XRT86VX38AIB329-F

Description
IC TELECOM INTERFACE 329FPBGA Product overview: XRT86VX38AIB329-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VX38AIB329- F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 329FPBGA Product overview: XRT86VX38AIB329-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VX38AIB329- F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT86VX38AIB329-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT86VX38AIB329-F
Interface Transceiver IC 702-XRT86VX38AIB329-F
IC TELECOM INTERFACE 329FPBGA Product overview: XRT86VX38AIB329-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VX38AIB329- F can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 329FPBGA Product overview: XRT86VX38AIB329-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VX38AIB329-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT86VX38AIB329-F - 810712-XRT86VX38AIB329-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT86VX38AIB329-F
810712-XRT86VX38AIB329-F
Interface - Interface - Telecom - XRT86VX38AIB329-F 810712-XRT86VX38AIB329-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 810712-XRT86VX38AIB3 29-F Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Part Status: Obsolete (End Of Life) Supplier Device Package: 329-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 329-FBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 810712-XRT86VX38AIB329-F
Packaging: Tray
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 329-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 329-FBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - XRT86VX38AIB329-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT86VX38AIB329-F
Integrated Circuits (ICs) - Interface - Telecom XRT86VX38AIB329-F
IC TELECOM INTERFACE 329FPBGA

IC TELECOM INTERFACE 329FPBGA

Supplier's Site
Telecom - XRT86VX38AIB329-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 329-FPBGA (17x17)

Telecom IC Line Interface Unit (LIU) 329-FPBGA (17x17)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT86VX38AIB329-F 810712-XRT86VX38AIB329-F XRT86VX38AIB329-F XRT86VX38AIB329-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT86VX38AIB329-F Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
RF and mmW Front End Module - RFX8422S - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
Interface - Modems - ICs and Modules - 11246-12 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details