MaxLinear, Inc. Interface - Interface - Telecom - XRT86VL38IB484 XRT86VL38IB484

Description
Manufacturer: Exar Corporation Win Source Part Number: 127306-XRT86VL38IB48 4 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 484-STBGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 127306-XRT86VL38IB48 4 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 484-STBGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT86VL38IB484 - 127306-XRT86VL38IB484 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT86VL38IB484
127306-XRT86VL38IB484
Interface - Interface - Telecom - XRT86VL38IB484 127306-XRT86VL38IB484
Manufacturer: Exar Corporation Win Source Part Number: 127306-XRT86VL38IB48 4 Packaging: Tray Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 484-STBGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 127306-XRT86VL38IB484
Packaging: Tray
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 484-STBGA (23x23)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Interface Transceiver IC - 702-XRT86VL38IB484 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
702-XRT86VL38IB484
BGA Interface Transceiver IC 702-XRT86VL38IB484
Framer, CMOS, PBGA484, 23 X 23 MM, BGA-484 Product overview: XRT86VL38IB484 from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL38IB484 can be used for catalog matching and distributor lookup.

Framer, CMOS, PBGA484, 23 X 23 MM, BGA-484 Product overview: XRT86VL38IB484 from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL38IB484 can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - XRT86VL38IB484 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 484-STBGA (23x23)

Telecom IC 484-STBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 127306-XRT86VL38IB484 702-XRT86VL38IB484 XRT86VL38IB484
Product Name Interface - Interface - Telecom - XRT86VL38IB484 BGA Interface Transceiver IC Telecom
Supply Voltage Other; 3.3V Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 484-STBGA (23x23) BGA; 484-BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Power Switch ICs - 1901262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type μmax
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details