MaxLinear, Inc. Interface - Interface - Telecom - XRT86VL38IB484-F XRT86VL38IB484-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800189-XRT86VL38IB48 4-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 484-BGA Mounting: SMD Operating Supply Voltage: 3.3V Part Status: Obsolete(EOL) Family Name: XRT86VL38 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-STBGA (23x23) Alternative Parts (Cross-Reference): XRT86VL38IB484; XRT86VL38IB-F; XRT86VL38IB; XRT86VX38IB256; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800189-XRT86VL38IB48 4-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 484-BGA Mounting: SMD Operating Supply Voltage: 3.3V Part Status: Obsolete(EOL) Family Name: XRT86VL38 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-STBGA (23x23) Alternative Parts (Cross-Reference): XRT86VL38IB484; XRT86VL38IB-F; XRT86VL38IB; XRT86VX38IB256; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT86VL38IB484-F - 800189-XRT86VL38IB484-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT86VL38IB484-F
800189-XRT86VL38IB484-F
Interface - Interface - Telecom - XRT86VL38IB484-F 800189-XRT86VL38IB484-F
Manufacturer: Exar Corporation Win Source Part Number: 800189-XRT86VL38IB48 4-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 484-BGA Mounting: SMD Operating Supply Voltage: 3.3V Part Status: Obsolete(EOL) Family Name: XRT86VL38 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-STBGA (23x23) Alternative Parts (Cross-Reference): XRT86VL38IB484; XRT86VL38IB-F; XRT86VL38IB; XRT86VX38IB256; Introduction Date: July 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800189-XRT86VL38IB484-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 3.3V
Part Status: Obsolete(EOL)
Family Name: XRT86VL38
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-STBGA (23x23)
Alternative Parts (Cross-Reference): XRT86VL38IB484; XRT86VL38IB-F; XRT86VL38IB; XRT86VX38IB256;
Introduction Date: July 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.8V Interface Transceiver IC - 702-XRT86VL38IB484-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Interface Transceiver IC
702-XRT86VL38IB484-F
1.8V Interface Transceiver IC 702-XRT86VL38IB484-F
IC LIU/FRAMER T1/E1/J1 8CH 484BG / Framer E1/J1/T1 1.8V 484-Pin STBGA Product overview: XRT86VL38IB484-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL38IB484-F can be used for catalog matching and distributor lookup.

IC LIU/FRAMER T1/E1/J1 8CH 484BG / Framer E1/J1/T1 1.8V 484-Pin STBGA Product overview: XRT86VL38IB484-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL38IB484-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT86VL38IB484-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 484-STBGA (23x23)

Telecom IC 484-STBGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800189-XRT86VL38IB484-F 702-XRT86VL38IB484-F XRT86VL38IB484-F
Product Name Interface - Interface - Telecom - XRT86VL38IB484-F 1.8V Interface Transceiver IC Telecom
Supply Voltage Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-F-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - CDM10VDXTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details