MaxLinear, Inc. 1.8V BGA Interface Transceiver IC XRT86VL32IB

Description
Framer E1/J1/T1 1.8V 225-Pin BGA Product overview: XRT86VL32IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL32IB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Framer E1/J1/T1 1.8V 225-Pin BGA Product overview: XRT86VL32IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL32IB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V BGA Interface Transceiver IC - 702-XRT86VL32IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V BGA Interface Transceiver IC
702-XRT86VL32IB
1.8V BGA Interface Transceiver IC 702-XRT86VL32IB
Framer E1/J1/T1 1.8V 225-Pin BGA Product overview: XRT86VL32IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL32IB can be used for catalog matching and distributor lookup.

Framer E1/J1/T1 1.8V 225-Pin BGA Product overview: XRT86VL32IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL32IB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT86VL32IB - 809270-XRT86VL32IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT86VL32IB
809270-XRT86VL32IB
Interface - Interface - Telecom - XRT86VL32IB 809270-XRT86VL32IB
Manufacturer: MaxLinear, Inc. Win Source Part Number: 809270-XRT86VL32IB Packaging: Tray Mounting Style: SMD Part Status: Obsolete (End Of Life) Supplier Device Package: 225-BGA (19x19) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 225-BGA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 809270-XRT86VL32IB
Packaging: Tray
Mounting Style: SMD
Part Status: Obsolete (End Of Life)
Supplier Device Package: 225-BGA (19x19)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 225-BGA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.3V

Buy Now
Telecom - XRT86VL32IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 225-BGA (19x19)

Telecom IC 225-BGA (19x19)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT86VL32IB
Integrated Circuits (ICs) - Interface - Telecom XRT86VL32IB
IC TELECOM INTERFACE 225BGA

IC TELECOM INTERFACE 225BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT86VL32IB 809270-XRT86VL32IB XRT86VL32IB XRT86VL32IB
Product Name 1.8V BGA Interface Transceiver IC Interface - Interface - Telecom - XRT86VL32IB Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Data Rate 2048 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA BGA; 225-BGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1897706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type μmax
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Hex inverter - 74AHCT04D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
Interface Transceiver IC - 702-SI3200-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers