MaxLinear, Inc. Interface - Interface - Telecom - XRT86VL30IV80-F XRT86VL30IV80-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 808369-XRT86VL30IV80 -F Packaging: Tray Mounting Style: SMD Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 808369-XRT86VL30IV80 -F Packaging: Tray Mounting Style: SMD Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT86VL30IV80-F - 808369-XRT86VL30IV80-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT86VL30IV80-F
808369-XRT86VL30IV80-F
Interface - Interface - Telecom - XRT86VL30IV80-F 808369-XRT86VL30IV80-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 808369-XRT86VL30IV80 -F Packaging: Tray Mounting Style: SMD Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 808369-XRT86VL30IV80-F
Packaging: Tray
Mounting Style: SMD
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Singapore, Singapore
1.8V 3.3V Interface Transceiver IC
702-XRT86VL30IV80-F
1.8V 3.3V Interface Transceiver IC 702-XRT86VL30IV80-F
Framer DS1/E1/J1/T1 1.8V/3.3V 80-Pin LQFP Product overview: XRT86VL30IV80-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL30IV80-F can be used for catalog matching and distributor lookup.

Framer DS1/E1/J1/T1 1.8V/3.3V 80-Pin LQFP Product overview: XRT86VL30IV80-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL30IV80-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - XRT86VL30IV80-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT86VL30IV80-F
Integrated Circuits (ICs) - Interface - Telecom XRT86VL30IV80-F
IC TELECOM INTERFACE 80LQFP

IC TELECOM INTERFACE 80LQFP

Supplier's Site
IC TELECOM INTERFACE 80LQFP

IC TELECOM INTERFACE 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT86VL30IV80-F
Telecom Interface ICs XRT86VL30IV80-F
Telecom Interface ICs SNGL T1/E1/J1 FRAMER LIU/COMBO

Telecom Interface ICs SNGL T1/E1/J1 FRAMER LIU/COMBO

Buy Now Datasheet
Telecom - XRT86VL30IV80-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 80-LQFP (12x12)

Telecom IC 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 808369-XRT86VL30IV80-F 702-XRT86VL30IV80-F XRT86VL30IV80-F XRT86VL30IV80-F XRT86VL30IV80-F XRT86VL30IV80-F
Product Name Interface - Interface - Telecom - XRT86VL30IV80-F 1.8V 3.3V Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom Interface ICs Telecom
Supply Voltage Other; 3.3V Other Other; 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - SE5517A-R - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers