MaxLinear, Inc. 1.8V 3.3V Interface Transceiver IC XRT86VL30IV-F

Description
Framer DS1/E1/J1/T1 1.8V/3.3V 128-Pin LQFP Product overview: XRT86VL30IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL30IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Framer DS1/E1/J1/T1 1.8V/3.3V 128-Pin LQFP Product overview: XRT86VL30IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL30IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 3.3V Interface Transceiver IC
702-XRT86VL30IV-F
1.8V 3.3V Interface Transceiver IC 702-XRT86VL30IV-F
Framer DS1/E1/J1/T1 1.8V/3.3V 128-Pin LQFP Product overview: XRT86VL30IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL30IV-F can be used for catalog matching and distributor lookup.

Framer DS1/E1/J1/T1 1.8V/3.3V 128-Pin LQFP Product overview: XRT86VL30IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86VL30IV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT86VL30IV-F - 1282395-XRT86VL30IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT86VL30IV-F
1282395-XRT86VL30IV-F
Interface - Interface - Telecom - XRT86VL30IV-F 1282395-XRT86VL30IV-F
Manufacturer: Exar Corporation Win Source Part Number: 1282395-XRT86VL30IV- F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 128-LQFP Mounting: SMD Operating Supply Voltage: 3.3V Family Name: XRT86VL30 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 128-LQFP (14x20) Alternative Parts (Cross-Reference): XRT86VL30IV; XRT86VL30IV80-F; Introduction Date: December 01, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282395-XRT86VL30IV-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 128-LQFP
Mounting: SMD
Operating Supply Voltage: 3.3V
Family Name: XRT86VL30
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 128-LQFP (14x20)
Alternative Parts (Cross-Reference): XRT86VL30IV; XRT86VL30IV80-F;
Introduction Date: December 01, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT86VL30IV-F
Telecom Interface ICs XRT86VL30IV-F
Telecom Interface ICs 1-Ch T1/E1/J1

Telecom Interface ICs 1-Ch T1/E1/J1

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - XRT86VL30IV-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT86VL30IV-F
Integrated Circuits (ICs) - Interface - Telecom XRT86VL30IV-F
IC TELECOM INTERFACE 128LQFP

IC TELECOM INTERFACE 128LQFP

Supplier's Site
Telecom - XRT86VL30IV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 128-LQFP (14x20)

Telecom IC 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT86VL30IV-F 1282395-XRT86VL30IV-F XRT86VL30IV-F XRT86VL30IV-F XRT86VL30IV-F
Product Name 1.8V 3.3V Interface Transceiver IC Interface - Interface - Telecom - XRT86VL30IV-F Telecom Interface ICs Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details