MaxLinear, Inc. Interface - Interface - Telecom - XRT86SH328IB XRT86SH328IB

Description
Manufacturer: Exar Corporation Win Source Part Number: 1282393-XRT86SH328IB Operating Temperature Range: -40°C ~ 85°C Operating Supply Voltage: 3.3V Function: Line Interface Unit (LIU) Family Name: XRT86SH328 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Introduction Date: July 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 1282393-XRT86SH328IB Operating Temperature Range: -40°C ~ 85°C Operating Supply Voltage: 3.3V Function: Line Interface Unit (LIU) Family Name: XRT86SH328 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Introduction Date: July 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XRT86SH328IB is an integrated VT/TU Mapper designed for telecom applications, featuring 28 port T1 or 21 port E1 Line Interface Units. It includes built-in DS1/E1/J1 Framers for performance monitoring and processes Section, Line, and Path overhead in SONET/SDH data streams. The device supports the mapping of up to 28 T1 streams or 21 E1 streams into a serial DS3, compliant with ITU-T G.747 standards. The XRT86SH328IB incorporates internal De-Synchronizer circuits that eliminate jitter from T1 or E1 signals without requiring external clock references. It allows flexible insertion of Transport Overhead (TOH) and Path Overhead (POH) bytes through hardware and software control. Each channel includes a PRBS Pattern Generator and Receiver for measuring bit-error performance, and the device supports various mapping configurations, including mixed mapping of tributaries. Operating with a low power supply of 1.8V for core logic and 3.3V for I/O, the XRT86SH328IB is suitable for channelized and unchannelized DS3 applications, T1/E1 terminals, and SONET/SDH Add-Drop Multiplexers (ADMs). The product is housed in a 568 Ball BGA package and operates within a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The XRT86SH328IB is an integrated VT/TU Mapper designed for telecom applications, featuring 28 port T1 or 21 port E1 Line Interface Units. It includes built-in DS1/E1/J1 Framers for performance monitoring and processes Section, Line, and Path overhead in SONET/SDH data streams. The device supports the mapping of up to 28 T1 streams or 21 E1 streams into a serial DS3, compliant with ITU-T G.747 standards. The XRT86SH328IB incorporates internal De-Synchronizer circuits that eliminate jitter from T1 or E1 signals without requiring external clock references. It allows flexible insertion of Transport Overhead (TOH) and Path Overhead (POH) bytes through hardware and software control. Each channel includes a PRBS Pattern Generator and Receiver for measuring bit-error performance, and the device supports various mapping configurations, including mixed mapping of tributaries. Operating with a low power supply of 1.8V for core logic and 3.3V for I/O, the XRT86SH328IB is suitable for channelized and unchannelized DS3 applications, T1/E1 terminals, and SONET/SDH Add-Drop Multiplexers (ADMs). The product is housed in a 568 Ball BGA package and operates within a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT86SH328IB - 1282393-XRT86SH328IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT86SH328IB
1282393-XRT86SH328IB
Interface - Interface - Telecom - XRT86SH328IB 1282393-XRT86SH328IB
Manufacturer: Exar Corporation Win Source Part Number: 1282393-XRT86SH328IB Operating Temperature Range: -40°C ~ 85°C Operating Supply Voltage: 3.3V Function: Line Interface Unit (LIU) Family Name: XRT86SH328 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Introduction Date: July 05, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282393-XRT86SH328IB
Operating Temperature Range: -40°C ~ 85°C
Operating Supply Voltage: 3.3V
Function: Line Interface Unit (LIU)
Family Name: XRT86SH328
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Introduction Date: July 05, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Interface Transceiver IC - 702-XRT86SH328IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
702-XRT86SH328IB
BGA Interface Transceiver IC 702-XRT86SH328IB
Framer, PBGA568, 31 X 31 MM, PLASTIC, BGA-568 Product overview: XRT86SH328IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86SH328IB can be used for catalog matching and distributor lookup.

Framer, PBGA568, 31 X 31 MM, PLASTIC, BGA-568 Product overview: XRT86SH328IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86SH328IB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT86SH328IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU)

Telecom IC Line Interface Unit (LIU)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282393-XRT86SH328IB 702-XRT86SH328IB XRT86SH328IB
Product Name Interface - Interface - Telecom - XRT86SH328IB BGA Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

DS26F32MQML Quad Differential Line Receivers - 5962-7802005M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
2 suppliers
Power Switch ICs - 6697528P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 5962-89629013X - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-CLCC
View Details