MaxLinear, Inc. Interface Transceiver IC XRT86SH328IB-F

Description
Digital Transmission Interface, PBGA568, Product overview: XRT86SH328IB-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86SH328IB-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Transmission Interface, PBGA568, Product overview: XRT86SH328IB-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86SH328IB-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT86SH328IB-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT86SH328IB-F
Interface Transceiver IC 702-XRT86SH328IB-F
Digital Transmission Interface, PBGA568, Product overview: XRT86SH328IB-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86SH328IB-F can be used for catalog matching and distributor lookup.

Digital Transmission Interface, PBGA568, Product overview: XRT86SH328IB-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT86SH328IB-F can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - XRT86SH328IB-F - 416675-XRT86SH328IB-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT86SH328IB-F
416675-XRT86SH328IB-F
Interface - Interface - Telecom - XRT86SH328IB-F 416675-XRT86SH328IB-F
Manufacturer: Exar Corporation Win Source Part Number: 416675-XRT86SH328IB- F Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 416675-XRT86SH328IB-F
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - XRT86SH328IB-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU)

Telecom IC Line Interface Unit (LIU)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT86SH328IB-F 416675-XRT86SH328IB-F XRT86SH328IB-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT86SH328IB-F Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 6989126 - RS Components, Ltd.
Specs
Technology Ethernet; PPPoE, UDP, ARP, IPv4, ICMP, TCP, IEEE 802.3, IGMP
Device Type Controller
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4316PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - Sensor and Detector Interfaces - AD9822JR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BNSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
2 suppliers