MaxLinear, Inc. Interface Transceiver IC XRT85L61IG

Description
IC TELECOM INTERFACE 28TSSOP Product overview: XRT85L61IG from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT85L61IG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 28TSSOP Product overview: XRT85L61IG from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT85L61IG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-XRT85L61IG
Interface Transceiver IC 702-XRT85L61IG
IC TELECOM INTERFACE 28TSSOP Product overview: XRT85L61IG from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT85L61IG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28TSSOP Product overview: XRT85L61IG from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT85L61IG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT85L61IG - 1282391-XRT85L61IG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT85L61IG
1282391-XRT85L61IG
Interface - Interface - Telecom - XRT85L61IG 1282391-XRT85L61IG
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282391-XRT85L61IG Packaging: Tube Mounting Style: SMD Function: BITS Clock Extractor Interface: E1, T1 Includes: Crystal-Less Digital Jitter Attenuator Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): XRT85L61IG-F; ADN2809XCP; ADN2809XCP-RL; XRT85L61IG; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.14V ~ 3.47V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282391-XRT85L61IG
Packaging: Tube
Mounting Style: SMD
Function: BITS Clock Extractor
Interface: E1, T1
Includes: Crystal-Less Digital Jitter Attenuator
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): XRT85L61IG-F; ADN2809XCP; ADN2809XCP-RL; XRT85L61IG;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.14V ~ 3.47V

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - XRT85L61IG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT85L61IG
Integrated Circuits (ICs) - Interface - Telecom XRT85L61IG
IC TELECOM INTERFACE 28TSSOP

IC TELECOM INTERFACE 28TSSOP

Supplier's Site
Telecom - XRT85L61IG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
XRT85L61IG
Telecom XRT85L61IG
Telecom IC BITS Clock Extractor 28-TSSOP

Telecom IC BITS Clock Extractor 28-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT85L61IG 1282391-XRT85L61IG XRT85L61IG XRT85L61IG
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT85L61IG Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 3.14V ~ 3.47V Other; 3.14V ~ 3.47V Other Other; 3.14V ~ 3.47V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Buffers - 1660160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Not
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 5414/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details