Line Interface Unit 2.048Mbps E1/J1/T1 Short Parallel/Serial 225-Pin BGA Product overview: XRT83VSH38IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83VSH38IB-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 139689-XRT83VSH38IB-
Packaging: Tray
Number of Circuits: 8
Mounting: SMD (SMT)
Family Name: XRT83VSH38
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 225-BGA (19x19)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.14 V to 3.47 V
Alternative Parts (Cross-Reference): 82V2048EBBG; 82V2058LBBG; 82V2058LDAG; 82V2048EBB;
Introduction Date: March 14, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Telecom IC Line Interface Unit (LIU) 225-BGA (19x19)
Telecom Interface ICs 8 Channel Short-Haul
IC TELECOM INTERFACE 225BGA
IC TELECOM INTERFACE 225BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT83VSH38IB-F | 139689-XRT83VSH38IB-F | XRT83VSH38IB-F | XRT83VSH38IB-F | XRT83VSH38IB-F | XRT83VSH38IB-F |
| Product Name | BGA Interface Transceiver IC | Interface - Interface - Telecom - XRT83VSH38IB-F | Telecom | Telecom Interface ICs | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Data Rate | 2.05 kbps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA | BGA; 225-BGA (19x19) | BGA; 225-BGA | PBGA-225 | 225-BGA | BGA |