Line Interface Unit 2.048Mbps E1/J1/T1 Short Parallel/Serial 316-Pin LFBGA Product overview: XRT83VSH316IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83VSH316IB-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282389-XRT83VSH316I
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 16
Function: Line Interface Unit (LIU)
Interface: LIU
Categories: Integrated Circuits
Supplier Device Package: 316-STBGA (21x21)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 316-BGA
Alternative Parts (Cross-Reference): XRT83SL314IB; XRT83SL314IB-L; XRT83VSH316IB; XRT83VSH316IB-F;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.14V ~ 3.47V
Telecom Interface ICs 16 Channel Short-Haul
Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
IC TELECOM INTERFACE 316STBGA
IC TELECOM INTERFACE 316STBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT83VSH316IB-F | 1282389-XRT83VSH316IB-F | XRT83VSH316IB-F | XRT83VSH316IB-F | XRT83VSH316IB-F | XRT83VSH316IB-F |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - XRT83VSH316IB-F | Telecom Interface ICs | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3.14V ~ 3.47V | 3.3V | Other; 3.14V ~ 3.47V | Other; 3.14V ~ 3.47V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |