MaxLinear, Inc. Interface - Interface - Telecom - XRT83VSH314IB-F XRT83VSH314IB-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 728531-XRT83VSH314IB -F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 304-BBGA Number of Circuits: 14 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: XRT83VSH314 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 304-PBGA (31x31) Alternative Parts (Cross-Reference): XRT83VSH314IB; Introduction Date: September 22, 2006 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 728531-XRT83VSH314IB -F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 304-BBGA Number of Circuits: 14 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: XRT83VSH314 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 304-PBGA (31x31) Alternative Parts (Cross-Reference): XRT83VSH314IB; Introduction Date: September 22, 2006 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT83VSH314IB-F - 728531-XRT83VSH314IB-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83VSH314IB-F
728531-XRT83VSH314IB-F
Interface - Interface - Telecom - XRT83VSH314IB-F 728531-XRT83VSH314IB-F
Manufacturer: Exar Corporation Win Source Part Number: 728531-XRT83VSH314IB -F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 304-BBGA Number of Circuits: 14 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: XRT83VSH314 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 304-PBGA (31x31) Alternative Parts (Cross-Reference): XRT83VSH314IB; Introduction Date: September 22, 2006 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 728531-XRT83VSH314IB-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 304-BBGA
Number of Circuits: 14
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Line Interface Unit (LIU)
Interface: LIU
Family Name: XRT83VSH314
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 304-PBGA (31x31)
Alternative Parts (Cross-Reference): XRT83VSH314IB;
Introduction Date: September 22, 2006
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Interface Transceiver IC - 710-XRT83VSH314IB-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-XRT83VSH314IB-F
BGA Interface Transceiver IC 710-XRT83VSH314IB-F
Line Interface Unit 2.048Mbps E1/J1/T1 Short Parallel 304-Pin BGA Product overview: XRT83VSH314IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT83VSH314IB-F can be used for catalog matching and distributor lookup.

Line Interface Unit 2.048Mbps E1/J1/T1 Short Parallel 304-Pin BGA Product overview: XRT83VSH314IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT83VSH314IB-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT83VSH314IB-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 304-PBGA (31x31)

Telecom IC Line Interface Unit (LIU) 304-PBGA (31x31)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 728531-XRT83VSH314IB-F 710-XRT83VSH314IB-F XRT83VSH314IB-F
Product Name Interface - Interface - Telecom - XRT83VSH314IB-F BGA Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Line Interface ICs - 1914687 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details