Manufacturer: MaxLinear Inc
Win Source Part Number: 904127-XRT83VSH28IB-
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Line Interface Unit (LIU) 225-BGA (19x19)
Package: 225-BGA
Package: Tray
Mounting: Surface Mount
Family Name: XRT83
Categories: Integrated Circuits (ICs)
Case / Package: 225-BGA (19x19)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1016-1482, XRT83VSH28IB-F-ND, XRT83VSH28IBF
IC TELECOM INTERFACE 225BGA Product overview: XRT83VSH28IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83VSH28IB-F can be used for catalog matching and distributor lookup.
Telecom IC Line Interface Unit (LIU) 225-BGA (19x19)
IC TELECOM INTERFACE 225BGA
Telecom Interface ICs 8 Channel 1.8V-3.3V temp -45 to 85C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 904127-XRT83VSH28IB-F | 702-XRT83VSH28IB-F | XRT83VSH28IB-F | XRT83VSH28IB-F | XRT83VSH28IB-F |
| Product Name | Interface - Interface - Telecom - XRT83VSH28IB-F | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom Interface ICs |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 225-BGA (19x19) | Tray | BGA; 225-BGA | BGA | PBGA-225 |