MaxLinear, Inc. Interface Transceiver IC XRT83VL38IB-F

Description
IC TELECOM INTERFACE 225BGA Product overview: XRT83VL38IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83VL38IB-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 225BGA Product overview: XRT83VL38IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83VL38IB-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT83VL38IB-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT83VL38IB-F
Interface Transceiver IC 702-XRT83VL38IB-F
IC TELECOM INTERFACE 225BGA Product overview: XRT83VL38IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83VL38IB-F can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 225BGA Product overview: XRT83VL38IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83VL38IB-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT83VL38IB-F - 800186-XRT83VL38IB-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83VL38IB-F
800186-XRT83VL38IB-F
Interface - Interface - Telecom - XRT83VL38IB-F 800186-XRT83VL38IB-F
Manufacturer: Exar Corporation Win Source Part Number: 800186-XRT83VL38IB-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 225-BGA Number of Circuits: 8 Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V Function: Transceiver Family Name: XRT83VL38 Categories: Integrated Circuits (ICs) Manufacturer Package: 225-BGA (19x19) Alternative Parts (Cross-Reference): 82V2088BB; 82V2088BB8; 82V2088DRG; 82V2088DR; Introduction Date: June 15, 2009 ECCN: 5A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 800186-XRT83VL38IB-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 225-BGA
Number of Circuits: 8
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.47 V
Function: Transceiver
Family Name: XRT83VL38
Categories: Integrated Circuits (ICs)
Manufacturer Package: 225-BGA (19x19)
Alternative Parts (Cross-Reference): 82V2088BB; 82V2088BB8; 82V2088DRG; 82V2088DR;
Introduction Date: June 15, 2009
ECCN: 5A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - XRT83VL38IB-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT83VL38IB-F
Integrated Circuits (ICs) - Interface - Telecom XRT83VL38IB-F
IC TELECOM INTERFACE 225BGA

IC TELECOM INTERFACE 225BGA

Supplier's Site
Telecom - XRT83VL38IB-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Transceiver 225-BGA (19x19)

Telecom IC Transceiver 225-BGA (19x19)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT83VL38IB-F 800186-XRT83VL38IB-F XRT83VL38IB-F XRT83VL38IB-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT83VL38IB-F Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4051BQPWRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Line Interface ICs - 1913513P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS32BPC-G - Rochester Electronics
Specs
Technology RS422
Features RoHS
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers