MaxLinear, Inc. Interface Transceiver IC XRT83SL34IV-F

Description
IC TELECOM INTERFACE 128TQFP Product overview: XRT83SL34IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL34IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 128TQFP Product overview: XRT83SL34IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL34IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-XRT83SL34IV-F
Interface Transceiver IC 702-XRT83SL34IV-F
IC TELECOM INTERFACE 128TQFP Product overview: XRT83SL34IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL34IV-F can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 128TQFP Product overview: XRT83SL34IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL34IV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT83SL34IV-F - 036661-XRT83SL34IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83SL34IV-F
036661-XRT83SL34IV-F
Interface - Interface - Telecom - XRT83SL34IV-F 036661-XRT83SL34IV-F
Manufacturer: Exar Corporation Win Source Part Number: 036661-XRT83SL34IV-F Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-TQFP (14x20) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 036661-XRT83SL34IV-F
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-TQFP (14x20)
Purpose: Transceiver
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - XRT83SL34IV-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT83SL34IV-F
Integrated Circuits (ICs) - Interface - Telecom XRT83SL34IV-F
IC TELECOM INTERFACE 128TQFP

IC TELECOM INTERFACE 128TQFP

Supplier's Site
Telecom - XRT83SL34IV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Transceiver 128-TQFP (14x20)

Telecom IC Transceiver 128-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT83SL34IV-F 036661-XRT83SL34IV-F XRT83SL34IV-F XRT83SL34IV-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT83SL34IV-F Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135 V ~ 3.465 V Other Other; 3.135V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906238 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - XS3A1T3157GSH - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Telecom - SI3225-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details