MaxLinear, Inc. Interface - Interface - Telecom - XRT83SL314IB XRT83SL314IB

Description
Manufacturer: Exar Corporation Win Source Part Number: 1282387-XRT83SL314IB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 304-LBGA Number of Circuits: 14 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: XRT83SL314 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 304-TBGA (31x31) Alternative Parts (Cross-Reference): XRT83SL314IB-L; XRT83VSH316IB; XRT83VSH316IB-F; Introduction Date: April 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1282387-XRT83SL314IB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 304-LBGA Number of Circuits: 14 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: XRT83SL314 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 304-TBGA (31x31) Alternative Parts (Cross-Reference): XRT83SL314IB-L; XRT83VSH316IB; XRT83VSH316IB-F; Introduction Date: April 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT83SL314IB - 1282387-XRT83SL314IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83SL314IB
1282387-XRT83SL314IB
Interface - Interface - Telecom - XRT83SL314IB 1282387-XRT83SL314IB
Manufacturer: Exar Corporation Win Source Part Number: 1282387-XRT83SL314IB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 304-LBGA Number of Circuits: 14 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: XRT83SL314 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 304-TBGA (31x31) Alternative Parts (Cross-Reference): XRT83SL314IB-L; XRT83VSH316IB; XRT83VSH316IB-F; Introduction Date: April 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282387-XRT83SL314IB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 304-LBGA
Number of Circuits: 14
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Line Interface Unit (LIU)
Interface: LIU
Family Name: XRT83SL314
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 304-TBGA (31x31)
Alternative Parts (Cross-Reference): XRT83SL314IB-L; XRT83VSH316IB; XRT83VSH316IB-F;
Introduction Date: April 14, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-XRT83SL314IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT83SL314IB
Interface Transceiver IC 702-XRT83SL314IB
IC TELECOM INTERFACE 304TBGA Product overview: XRT83SL314IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL314IB can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 304TBGA Product overview: XRT83SL314IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL314IB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT83SL314IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 304-TBGA (31x31)

Telecom IC Line Interface Unit (LIU) 304-TBGA (31x31)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT83SL314IB
Integrated Circuits (ICs) - Interface - Telecom XRT83SL314IB
IC TELECOM INTERFACE 304TBGA

IC TELECOM INTERFACE 304TBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282387-XRT83SL314IB 702-XRT83SL314IB XRT83SL314IB XRT83SL314IB
Product Name Interface - Interface - Telecom - XRT83SL314IB Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512812 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Interface - Miscellaneous - SI3210-FT - Richardson RFPD
View Details
4 suppliers