IC TELECOM INTERFACE 64TQFP Product overview: XRT83SL30IVTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL30IVTR-F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350179-XRT83SL30IVT
Category: Integrated Circuits (ICs) - Interface - Telecom
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Function: Transceiver
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 64-FQFP
Supplier Device Package: 64-PQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Telecom IC Transceiver 64-PQFP (10x10)
IC TELECOM INTERFACE 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT83SL30IVTR-F | 1350179-XRT83SL30IVTR-F | XRT83SL30IVTR-F | XRT83SL30IVTR-F |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface; Transceiver | Sensor Interface |