MaxLinear, Inc. Interface Transceiver IC XRT83SL30IV-F

Description
IC LIU T1/E1/J1 SGL 64TQFP Product overview: XRT83SL30IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL30IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIU T1/E1/J1 SGL 64TQFP Product overview: XRT83SL30IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL30IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT83SL30IV-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT83SL30IV-F
Interface Transceiver IC 702-XRT83SL30IV-F
IC LIU T1/E1/J1 SGL 64TQFP Product overview: XRT83SL30IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL30IV-F can be used for catalog matching and distributor lookup.

IC LIU T1/E1/J1 SGL 64TQFP Product overview: XRT83SL30IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL30IV-F can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - XRT83SL30IV-F - 214650-XRT83SL30IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83SL30IV-F
214650-XRT83SL30IV-F
Interface - Interface - Telecom - XRT83SL30IV-F 214650-XRT83SL30IV-F
Manufacturer: Exar Corporation Win Source Part Number: 214650-XRT83SL30IV-F Packaging: Bulk Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214650-XRT83SL30IV-F
Packaging: Bulk
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Purpose: Transceiver
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - XRT83SL30IV-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT83SL30IV-F
Telecom Interface ICs XRT83SL30IV-F
Telecom Interface ICs Sngl CH SH T1/E1 Line Interface Unit

Telecom Interface ICs Sngl CH SH T1/E1 Line Interface Unit

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT83SL30IV-F 214650-XRT83SL30IV-F XRT83SL30IV-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT83SL30IV-F Telecom Interface ICs
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32193-A-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 1109103 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 28 v
Package Type Dso-8-43
View Details