Manufacturer: MaxLinear, Inc.
Category: Integrated Circuits (ICs) Interface Telecom
Package: Tray
Product Status: Active
Function: Transceiver
Number of Circuits: 1
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-TQFP (10x10)
IC TELECOM INTERFACE 64TQFP Product overview: XRT83SL30ES from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL30ES can be used for catalog matching and distributor lookup.
Telecom Interface ICs 1 CHT1/E1 LIUSH
Telecom IC Transceiver 64-TQFP (10x10)
IC TELECOM INTERFACE 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT83SL30ES | XRT83SL30ES | XRT83SL30ES | XRT83SL30ES | |
| Product Name | Integrated Circuits (ICs) Interface Telecom | Interface Transceiver IC | Telecom Interface ICs | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface; Transceiver | Transceiver | Sensor Interface |