MaxLinear, Inc. Interface Transceiver IC XRT83SL28IV

Description
IC LIU SH E1 8CH 144TQFP Product overview: XRT83SL28IV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL28IV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIU SH E1 8CH 144TQFP Product overview: XRT83SL28IV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL28IV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT83SL28IV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT83SL28IV
Interface Transceiver IC 702-XRT83SL28IV
IC LIU SH E1 8CH 144TQFP Product overview: XRT83SL28IV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL28IV can be used for catalog matching and distributor lookup.

IC LIU SH E1 8CH 144TQFP Product overview: XRT83SL28IV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL28IV can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - XRT83SL28IV - 214648-XRT83SL28IV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83SL28IV
214648-XRT83SL28IV
Interface - Interface - Telecom - XRT83SL28IV 214648-XRT83SL28IV
Manufacturer: Exar Corporation Win Source Part Number: 214648-XRT83SL28IV Packaging: Tray Number of Circuits: 8 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 144-TQFP (20x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Alternative Parts (Cross-Reference): XRT82L24AIV-F; XRT82L24AIV; XRT83SL28IV-F; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214648-XRT83SL28IV
Packaging: Tray
Number of Circuits: 8
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-TQFP (20x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Alternative Parts (Cross-Reference): XRT82L24AIV-F; XRT82L24AIV; XRT83SL28IV-F;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-XRT83SL28IV 214648-XRT83SL28IV
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT83SL28IV
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 216360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-14EP
Pins 14 #
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - CODECs - AD1838AASZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details