IC TELECOM INTERFACE 144TQFP Product overview: XRT83SL28IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SL28IV-F can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 214649-XRT83SL28IV-F
Packaging: Tray
Number of Circuits: 8
Mounting: SMD (SMT)
Family Name: XRT83SL28
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-TQFP (20x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Alternative Parts (Cross-Reference): XRT82L24AIV-F; XRT82L24AIV; XRT83SL28IV; XRT83SL28IV-F; 82V2048EBBG; 82V2058LBBG; 82V2058LBB; 82V2048EBB;
Introduction Date: June 02, 2003
ECCN: 5A991
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Telecom Interface ICs 8 CH SH E1 Line Interface Unit
IC TELECOM INTERFACE 144TQFP
Telecom IC Line Interface Unit (LIU) 144-TQFP (20x20)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT83SL28IV-F | 214649-XRT83SL28IV-F | XRT83SL28IV-F | XRT83SL28IV-F | XRT83SL28IV-F |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - XRT83SL28IV-F | Telecom Interface ICs | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135 V ~ 3.465 V | Other | Other; 3.135V ~ 3.465V |