MaxLinear, Inc. Interface Transceiver IC XRT83SH38IB

Description
IC TELECOM INTERFACE 225BGA Product overview: XRT83SH38IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SH38IB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 225BGA Product overview: XRT83SH38IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SH38IB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT83SH38IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT83SH38IB
Interface Transceiver IC 702-XRT83SH38IB
IC TELECOM INTERFACE 225BGA Product overview: XRT83SH38IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SH38IB can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 225BGA Product overview: XRT83SH38IB from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SH38IB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT83SH38IB - 1282386-XRT83SH38IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83SH38IB
1282386-XRT83SH38IB
Interface - Interface - Telecom - XRT83SH38IB 1282386-XRT83SH38IB
Manufacturer: Exar Corporation Win Source Part Number: 1282386-XRT83SH38IB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 225-BGA Number of Circuits: 8 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT83SH38 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 225-BGA (19x19) Alternative Parts (Cross-Reference): 82V2048EDRG; 82V2048EBB; 82V2048EDR; Introduction Date: April 14, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 1282386-XRT83SH38IB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 225-BGA
Number of Circuits: 8
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Line Interface Unit (LIU)
Interface: LIU
Part Status: Obsolete(EOL)
Family Name: XRT83SH38
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 225-BGA (19x19)
Alternative Parts (Cross-Reference): 82V2048EDRG; 82V2048EBB; 82V2048EDR;
Introduction Date: April 14, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - XRT83SH38IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 225-BGA (19x19)

Telecom IC Line Interface Unit (LIU) 225-BGA (19x19)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT83SH38IB
Integrated Circuits (ICs) - Interface - Telecom XRT83SH38IB
IC TELECOM INTERFACE 225BGA

IC TELECOM INTERFACE 225BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT83SH38IB 1282386-XRT83SH38IB XRT83SH38IB XRT83SH38IB
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT83SH38IB Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V Other
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Interface Ics - 7257663 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Hex unbuffered inverter - 74AHCU04PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 702-SI32171-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers