MaxLinear, Inc. Interface - Interface - Telecom - XRT83SH38IB-F XRT83SH38IB-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 758192-XRT83SH38IB-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 225-BGA Number of Circuits: 8 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT83SH38 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 225-BGA (19x19) Alternative Parts (Cross-Reference): 82V2058LDAG; DS26303LN-075; 82V2048EDRG; Introduction Date: April 14, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 758192-XRT83SH38IB-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 225-BGA Number of Circuits: 8 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT83SH38 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 225-BGA (19x19) Alternative Parts (Cross-Reference): 82V2058LDAG; DS26303LN-075; 82V2048EDRG; Introduction Date: April 14, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT83SH38IB-F - 758192-XRT83SH38IB-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83SH38IB-F
758192-XRT83SH38IB-F
Interface - Interface - Telecom - XRT83SH38IB-F 758192-XRT83SH38IB-F
Manufacturer: Exar Corporation Win Source Part Number: 758192-XRT83SH38IB-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 225-BGA Number of Circuits: 8 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT83SH38 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 225-BGA (19x19) Alternative Parts (Cross-Reference): 82V2058LDAG; DS26303LN-075; 82V2048EDRG; Introduction Date: April 14, 2004 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 758192-XRT83SH38IB-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 225-BGA
Number of Circuits: 8
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Line Interface Unit (LIU)
Interface: LIU
Part Status: Obsolete(EOL)
Family Name: XRT83SH38
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 225-BGA (19x19)
Alternative Parts (Cross-Reference): 82V2058LDAG; DS26303LN-075; 82V2048EDRG;
Introduction Date: April 14, 2004
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-XRT83SH38IB-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT83SH38IB-F
Interface Transceiver IC 702-XRT83SH38IB-F
IC LIU SH T1/E1/J1 8CH 225BGA Product overview: XRT83SH38IB-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SH38IB-F can be used for catalog matching and distributor lookup.

IC LIU SH T1/E1/J1 8CH 225BGA Product overview: XRT83SH38IB-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SH38IB-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT83SH38IB-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 225-BGA (19x19)

Telecom IC Line Interface Unit (LIU) 225-BGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 758192-XRT83SH38IB-F 702-XRT83SH38IB-F XRT83SH38IB-F
Product Name Interface - Interface - Telecom - XRT83SH38IB-F Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BF3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9948AKCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details