MaxLinear, Inc. Interface - Interface - Telecom - XRT83SH314IB XRT83SH314IB

Description
Manufacturer: Exar Corporation Win Source Part Number: 130483-XRT83SH314IB Packaging: Tray Number of Circuits: 14 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 304-PBGA (31x31) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 130483-XRT83SH314IB Packaging: Tray Number of Circuits: 14 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 304-PBGA (31x31) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT83SH314IB - 130483-XRT83SH314IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83SH314IB
130483-XRT83SH314IB
Interface - Interface - Telecom - XRT83SH314IB 130483-XRT83SH314IB
Manufacturer: Exar Corporation Win Source Part Number: 130483-XRT83SH314IB Packaging: Tray Number of Circuits: 14 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 304-PBGA (31x31) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 130483-XRT83SH314IB
Packaging: Tray
Number of Circuits: 14
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 304-PBGA (31x31)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-XRT83SH314IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT83SH314IB
Interface Transceiver IC 702-XRT83SH314IB
IC LIU T1/E1/J1 14CH 304TBGA Product overview: XRT83SH314IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SH314IB can be used for catalog matching and distributor lookup.

IC LIU T1/E1/J1 14CH 304TBGA Product overview: XRT83SH314IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83SH314IB can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - XRT83SH314IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 304-PBGA (31x31)

Telecom IC Line Interface Unit (LIU) 304-PBGA (31x31)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 130483-XRT83SH314IB 702-XRT83SH314IB XRT83SH314IB
Product Name Interface - Interface - Telecom - XRT83SH314IB Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 40014BDM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
Line Interface ICs - 1914687P - RS Components, Ltd.
Specs
Device Type Transceiver; Transmitter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details