MaxLinear, Inc. Interface Transceiver IC XRT83L38IB-F

Description
IC TELECOM INTERFACE 225BGA Product overview: XRT83L38IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83L38IB-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 225BGA Product overview: XRT83L38IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83L38IB-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT83L38IB-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT83L38IB-F
Interface Transceiver IC 702-XRT83L38IB-F
IC TELECOM INTERFACE 225BGA Product overview: XRT83L38IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83L38IB-F can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 225BGA Product overview: XRT83L38IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83L38IB-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT83L38IB-F - 939891-XRT83L38IB-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83L38IB-F
939891-XRT83L38IB-F
Interface - Interface - Telecom - XRT83L38IB-F 939891-XRT83L38IB-F
Manufacturer: MaxLinear Inc Win Source Part Number: 939891-XRT83L38IB-F Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Transceiver 225-BGA (19x19) Package: Tray Package: 225-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 225-BGA (19x19) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 939891-XRT83L38IB-F
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Transceiver 225-BGA (19x19)
Package: Tray
Package: 225-BGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 225-BGA (19x19)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Telecom - XRT83L38IB-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Transceiver 225-BGA (19x19)

Telecom IC Transceiver 225-BGA (19x19)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT83L38IB-F 939891-XRT83L38IB-F XRT83L38IB-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT83L38IB-F Telecom
Device Type Transceiver Transceiver
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2212RX-4CV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Power Switch ICs - 276988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54ACT11245JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers