MaxLinear, Inc. Interface - Interface - Telecom - XRT83L34IV-F XRT83L34IV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 036660-XRT83L34IV-F Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-TQFP (14x20) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 036660-XRT83L34IV-F Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-TQFP (14x20) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT83L34IV-F - 036660-XRT83L34IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83L34IV-F
036660-XRT83L34IV-F
Interface - Interface - Telecom - XRT83L34IV-F 036660-XRT83L34IV-F
Manufacturer: Exar Corporation Win Source Part Number: 036660-XRT83L34IV-F Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-TQFP (14x20) Purpose: Transceiver Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 036660-XRT83L34IV-F
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-TQFP (14x20)
Purpose: Transceiver
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad Interface Transceiver IC - 702-XRT83L34IV-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
702-XRT83L34IV-F
Quad Interface Transceiver IC 702-XRT83L34IV-F
IC LIU T1/E1/J1 QUAD 128TQFP Product overview: XRT83L34IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83L34IV-F can be used for catalog matching and distributor lookup.

IC LIU T1/E1/J1 QUAD 128TQFP Product overview: XRT83L34IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83L34IV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT83L34IV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Transceiver 128-TQFP (14x20)

Telecom IC Transceiver 128-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 036660-XRT83L34IV-F 702-XRT83L34IV-F XRT83L34IV-F
Product Name Interface - Interface - Telecom - XRT83L34IV-F Quad Interface Transceiver IC Telecom
Device Type Transceiver Transceiver
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1597963 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; SSOP
View Details
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Universal Bus Functions - 74ALVC16836ADGG:11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers