Manufacturer: Exar Corporation
Win Source Part Number: 214646-XRT83L30IV
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Family Name: XRT83L30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Alternative Parts (Cross-Reference): XRT83L30IV-F;
Introduction Date: October 01, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC LIU LH/SH T1/E1 SGL 64TQFP Product overview: XRT83L30IV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83L30IV can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 214646-XRT83L30IV | 702-XRT83L30IV |
| Product Name | Interface - Interface - Telecom - XRT83L30IV | Interface Transceiver IC |
| Device Type | Sensor Interface | Transceiver |