MaxLinear, Inc. 5V Interface Transceiver IC XRT83D10IWTR-F

Description
2.048Mbps E1/T1 LIU, 28-Pin SOJ, Parallel Interface, 3.3/5V Product overview: XRT83D10IWTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83D10IWTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.048Mbps E1/T1 LIU, 28-Pin SOJ, Parallel Interface, 3.3/5V Product overview: XRT83D10IWTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83D10IWTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Interface Transceiver IC - 702-XRT83D10IWTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
702-XRT83D10IWTR-F
5V Interface Transceiver IC 702-XRT83D10IWTR-F
2.048Mbps E1/T1 LIU, 28-Pin SOJ, Parallel Interface, 3.3/5V Product overview: XRT83D10IWTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83D10IWTR-F can be used for catalog matching and distributor lookup.

2.048Mbps E1/T1 LIU, 28-Pin SOJ, Parallel Interface, 3.3/5V Product overview: XRT83D10IWTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83D10IWTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT83D10IWTR-F - 808565-XRT83D10IWTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83D10IWTR-F
808565-XRT83D10IWTR-F
Interface - Interface - Telecom - XRT83D10IWTR-F 808565-XRT83D10IWTR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 808565-XRT83D10IWTR- F Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Function: Line Interface Unit (LIU) Interface: LIU Part Status: Obsolete (End Of Life) Supplier Device Package: 28-SOJ Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 808565-XRT83D10IWTR-F
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Function: Line Interface Unit (LIU)
Interface: LIU
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - XRT83D10IWTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT83D10IWTR-F
Integrated Circuits (ICs) - Interface - Telecom XRT83D10IWTR-F
IC TELECOM INTERFACE 28SOJ

IC TELECOM INTERFACE 28SOJ

Supplier's Site
Telecom - XRT83D10IWTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 28-SOJ

Telecom IC Line Interface Unit (LIU) 28-SOJ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT83D10IWTR-F 808565-XRT83D10IWTR-F XRT83D10IWTR-F XRT83D10IWTR-F
Product Name 5V Interface Transceiver IC Interface - Interface - Telecom - XRT83D10IWTR-F Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Data Rate 2.05 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOJ SOJ SOJ; 28-BSOJ (0.300\", 7.62mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Specialized - AD9883AKST-110 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details