MaxLinear, Inc. Interface - Interface - Telecom - XRT83D10IW XRT83D10IW

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 750826-XRT83D10IW Packaging: Tube Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Categories: Integrated Circuits Supplier Device Package: 28-SOJ Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 750826-XRT83D10IW Packaging: Tube Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Categories: Integrated Circuits Supplier Device Package: 28-SOJ Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT83D10IW - 750826-XRT83D10IW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT83D10IW
750826-XRT83D10IW
Interface - Interface - Telecom - XRT83D10IW 750826-XRT83D10IW
Manufacturer: MaxLinear, Inc. Win Source Part Number: 750826-XRT83D10IW Packaging: Tube Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Categories: Integrated Circuits Supplier Device Package: 28-SOJ Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 750826-XRT83D10IW
Packaging: Tube
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Interface: LIU
Categories: Integrated Circuits
Supplier Device Package: 28-SOJ
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Interface Transceiver IC - 702-XRT83D10IW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT83D10IW
Interface Transceiver IC 702-XRT83D10IW
SINGLE CHANNEL DS1/CEPT LINE INTERFACE UNIT | IC LIU T1/E1 SGL 28SOJ Product overview: XRT83D10IW from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83D10IW can be used for catalog matching and distributor lookup.

SINGLE CHANNEL DS1/CEPT LINE INTERFACE UNIT | IC LIU T1/E1 SGL 28SOJ Product overview: XRT83D10IW from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT83D10IW can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - XRT83D10IW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
XRT83D10IW
Telecom XRT83D10IW
Telecom IC Line Interface Unit (LIU) 28-SOJ

Telecom IC Line Interface Unit (LIU) 28-SOJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 750826-XRT83D10IW 702-XRT83D10IW XRT83D10IW
Product Name Interface - Interface - Telecom - XRT83D10IW Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS34SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1356505-74LVC1G3157GW-Q10H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
SN54HC05 Hex Inverters With Open-Drain Outputs - 5962-88718012A - Texas Instruments
Specs
Technology HC
Device Type SN54HC05 Hex Inverters With Open-Drain Outputs
Supply Voltage Other; 6
View Details