MaxLinear, Inc. Interface - Interface - Telecom - XRT82L24AIV-F XRT82L24AIV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 743344-XRT82L24AIV-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LQFP Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT82L24A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XRT82L24AIV; XRT83SL28IV; XRT83SL28IV-F; Introduction Date: August 01, 2004 ECCN: 5A991 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 743344-XRT82L24AIV-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LQFP Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT82L24A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XRT82L24AIV; XRT83SL28IV; XRT83SL28IV-F; Introduction Date: August 01, 2004 ECCN: 5A991 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT82L24AIV-F - 743344-XRT82L24AIV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT82L24AIV-F
743344-XRT82L24AIV-F
Interface - Interface - Telecom - XRT82L24AIV-F 743344-XRT82L24AIV-F
Manufacturer: Exar Corporation Win Source Part Number: 743344-XRT82L24AIV-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 100-LQFP Number of Circuits: 4 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: LIU Part Status: Obsolete(EOL) Family Name: XRT82L24A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XRT82L24AIV; XRT83SL28IV; XRT83SL28IV-F; Introduction Date: August 01, 2004 ECCN: 5A991 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 743344-XRT82L24AIV-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-LQFP
Number of Circuits: 4
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Line Interface Unit (LIU)
Interface: LIU
Part Status: Obsolete(EOL)
Family Name: XRT82L24A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XRT82L24AIV; XRT83SL28IV; XRT83SL28IV-F;
Introduction Date: August 01, 2004
ECCN: 5A991
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-XRT82L24AIV-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT82L24AIV-F
Interface Transceiver IC 702-XRT82L24AIV-F
IC LIU E1 QAUD 100TQFP Product overview: XRT82L24AIV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT82L24AIV-F can be used for catalog matching and distributor lookup.

IC LIU E1 QAUD 100TQFP Product overview: XRT82L24AIV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT82L24AIV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT82L24AIV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 100-TQFP (14x14)

Telecom IC Line Interface Unit (LIU) 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 743344-XRT82L24AIV-F 702-XRT82L24AIV-F XRT82L24AIV-F
Product Name Interface - Interface - Telecom - XRT82L24AIV-F Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - SI2415-D-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Power Switch ICs - 2060255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details