Manufacturer: MaxLinear, Inc.
Win Source Part Number: 809550-XRT82D20IW
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
Function: Line Interface Unit (LIU)
Interface: LIU
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-BSOJ (0.300", 7.62mm Width)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
IC TELECOM INTERFACE 28SOJ Product overview: XRT82D20IW from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT82D20IW can be used for catalog matching and distributor lookup.
Telecom IC Line Interface Unit (LIU) 28-SOJ
IC TELECOM INTERFACE 28SOJ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 809550-XRT82D20IW | 702-XRT82D20IW | XRT82D20IW | XRT82D20IW | XRT82D20IW |
| Product Name | Interface - Interface - Telecom - XRT82D20IW | Interface Transceiver IC | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |