MaxLinear, Inc. Interface - Interface - Specialized - XRT81L27IV XRT81L27IV

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119660-XRT81L27IV Packaging: Tray Applications: DECT Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119660-XRT81L27IV Packaging: Tray Applications: DECT Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - XRT81L27IV - 1119660-XRT81L27IV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - XRT81L27IV
1119660-XRT81L27IV
Interface - Interface - Specialized - XRT81L27IV 1119660-XRT81L27IV
Manufacturer: Exar Corporation Win Source Part Number: 1119660-XRT81L27IV Packaging: Tray Applications: DECT Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119660-XRT81L27IV
Packaging: Tray
Applications: DECT
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-TQFP (14x20)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - XRT81L27IV - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
XRT81L27IV
Interface - Specialized XRT81L27IV
IC INTERFACE SPECIALIZED 128TQFP

IC INTERFACE SPECIALIZED 128TQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
XRT81L27IV
Integrated Circuits (ICs) - Interface - Specialized XRT81L27IV
IC INTERFACE SPECIALIZED 128TQFP

IC INTERFACE SPECIALIZED 128TQFP

Supplier's Site
Specialized - XRT81L27IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
XRT81L27IV
Specialized XRT81L27IV
DECT Interface 128-TQFP (14x20)

DECT Interface 128-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1119660-XRT81L27IV XRT81L27IV XRT81L27IV XRT81L27IV
Product Name Interface - Interface - Specialized - XRT81L27IV Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060253P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP; 24-SSOP (0.209", 5.30mm Width)
View Details
2 suppliers
18-bit universal bus transceiver; 3-state - 74ALVCH16501DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers