MaxLinear, Inc. Clock/Timing - Application Specific XRT8001IDTR-F

Description
IC WAN CLOCK E1/E1 DUAL 18SOIC
Description
IC WAN CLOCK E1/E1 DUAL 18SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The XRT8001IDTR-F is a dual-phase-locked loop chip designed for generating low jitter output clock signals suitable for synchronization in wide area networking systems. It can produce two integer multiples of 8kHz, 56kHz, and 64kHz while locking onto incoming reference frequencies of 1.54MHz (T1), 2.048MHz (E1), 8kHz, 56kHz, or 64kHz. The device features pre-programmed multipliers and dividers that can be selected via a serial port, allowing for flexible configuration. This clock generator operates in six different modes, including Forward/Master, Reverse/Master, and Slave modes, among others. It supports output clock frequencies ranging from 8kHz to 16.384MHz and provides sync output options of 8kHz or 64kHz. The XRT8001IDTR-F is designed for low power consumption (40 - 100mW) and operates within a temperature range of -40°C to +85°C. It is available in an 18-lead SOIC package and is pin compatible with the XRT8000 series, making it a versatile choice for various applications, including T1/E1 access equipment, ISDN routers, and system synchronizers.

Datasheet Summary
Powered by GS/AI

The XRT8001IDTR-F is a dual-phase-locked loop chip designed for generating low jitter output clock signals suitable for synchronization in wide area networking systems. It can produce two integer multiples of 8kHz, 56kHz, and 64kHz while locking onto incoming reference frequencies of 1.54MHz (T1), 2.048MHz (E1), 8kHz, 56kHz, or 64kHz. The device features pre-programmed multipliers and dividers that can be selected via a serial port, allowing for flexible configuration. This clock generator operates in six different modes, including Forward/Master, Reverse/Master, and Slave modes, among others. It supports output clock frequencies ranging from 8kHz to 16.384MHz and provides sync output options of 8kHz or 64kHz. The XRT8001IDTR-F is designed for low power consumption (40 - 100mW) and operates within a temperature range of -40°C to +85°C. It is available in an 18-lead SOIC package and is pin compatible with the XRT8000 series, making it a versatile choice for various applications, including T1/E1 access equipment, ISDN routers, and system synchronizers.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - XRT8001IDTR-F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
XRT8001IDTR-F
Clock/Timing - Application Specific XRT8001IDTR-F
IC WAN CLOCK E1/E1 DUAL 18SOIC

IC WAN CLOCK E1/E1 DUAL 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number XRT8001IDTR-F
Product Name Clock/Timing - Application Specific
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - CY28410OXC-2 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 266 MHz
View Details
2 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details