The XRT75R06DIB-F is a six-channel Line Interface Unit (LIU) designed for E3, DS3, and STS-1 applications. It features EXAR's R² Technology, which includes reconfigurability, relayless operation, and redundancy support. Each channel can be independently configured for different operational modes, allowing for flexibility in various telecommunications setups. The device is housed in a 217 lead BGA package and operates within a temperature range of -40°C to +85°C. The LIU incorporates advanced features such as a crystal-less jitter attenuator, which meets stringent jitter tolerance requirements, and supports both analog and digital loop-backs for diagnostics. It also includes a built-in Pseudo Random Binary Sequence (PRBS) generator and detector, enhancing its diagnostic capabilities. The XRT75R06DIB-F is suitable for applications in DSLAMs, digital cross-connect systems, and routers, making it a versatile choice for engineers looking to implement reliable line interface solutions.
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Parallel 217-Pin BGA Product overview: XRT75R06DIB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R06DIB-F can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear Inc
Win Source Part Number: 904123-XRT75R06DIB-F
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Line Interface Unit (LIU) 217-BGA (23x23)
Package: 217-BBGA
Package: Tray
Mounting: Surface Mount
Family Name: XRT75
Categories: Integrated Circuits (ICs)
Case / Package: 217-BGA (23x23)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Telecom Interface ICs 6 Channel 3.3V-5V temp -45 to 85C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT75R06DIB-F | 904123-XRT75R06DIB-F | XRT75R06DIB-F |
| Product Name | BGA Interface Transceiver IC | Interface - Interface - Telecom - XRT75R06DIB-F | Telecom Interface ICs |
| Device Type | Transceiver | Sensor Interface | |
| Data Rate | 51.84 kbps | 51840 to ? kbps | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |