MaxLinear, Inc. Interface Transceiver IC XRT75R03IVTR-F

Description
IC LIU E3/DS3/STS-1 3CH 128LQFP Product overview: XRT75R03IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03IVTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIU E3/DS3/STS-1 3CH 128LQFP Product overview: XRT75R03IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03IVTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT75R03IVTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT75R03IVTR-F
Interface Transceiver IC 702-XRT75R03IVTR-F
IC LIU E3/DS3/STS-1 3CH 128LQFP Product overview: XRT75R03IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03IVTR-F can be used for catalog matching and distributor lookup.

IC LIU E3/DS3/STS-1 3CH 128LQFP Product overview: XRT75R03IVTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03IVTR-F can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - XRT75R03IVTR-F - 044073-XRT75R03IVTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75R03IVTR-F
044073-XRT75R03IVTR-F
Interface - Interface - Telecom - XRT75R03IVTR-F 044073-XRT75R03IVTR-F
Manufacturer: Exar Corporation Win Source Part Number: 044073-XRT75R03IVTR- F Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Family Name: XRT75R03 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 410mA Alternative Parts (Cross-Reference): XRT75R03IVTR; XRT75R03IV; XRT75R03IV-F; Introduction Date: December 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 044073-XRT75R03IVTR-F
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Family Name: XRT75R03
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-LQFP (14x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 410mA
Alternative Parts (Cross-Reference): XRT75R03IVTR; XRT75R03IV; XRT75R03IV-F;
Introduction Date: December 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - XRT75R03IVTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT75R03IVTR-F 044073-XRT75R03IVTR-F XRT75R03IVTR-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT75R03IVTR-F Telecom
Device Type Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR QFP; 128-LQFP (14x20) QFP; LQFP; 128-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2467428P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BT-Q100,118 - 873500-HEF4051BT-Q100,118 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SO
View Details
2 suppliers