MaxLinear, Inc. Interface - Interface - Telecom - XRT75R03IV XRT75R03IV

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282383-XRT75R03IV Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supply Current: 410mA Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 128-LQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282383-XRT75R03IV Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supply Current: 410mA Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 128-LQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT75R03IV - 1282383-XRT75R03IV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75R03IV
1282383-XRT75R03IV
Interface - Interface - Telecom - XRT75R03IV 1282383-XRT75R03IV
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282383-XRT75R03IV Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supply Current: 410mA Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 128-LQFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282383-XRT75R03IV
Packaging: Tray
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Interface: LIU
Supply Current: 410mA
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 128-LQFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-XRT75R03IV
Interface Transceiver IC 702-XRT75R03IV
IC TELECOM INTERFACE 128LQFP Product overview: XRT75R03IV from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03IV can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 128LQFP Product overview: XRT75R03IV from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03IV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - XRT75R03IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT75R03IV
Integrated Circuits (ICs) - Interface - Telecom XRT75R03IV
IC TELECOM INTERFACE 128LQFP

IC TELECOM INTERFACE 128LQFP

Supplier's Site
Telecom - XRT75R03IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
XRT75R03IV
Telecom XRT75R03IV
Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282383-XRT75R03IV 702-XRT75R03IV XRT75R03IV XRT75R03IV
Product Name Interface - Interface - Telecom - XRT75R03IV Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data