MaxLinear, Inc. Interface Transceiver IC XRT75R03IV-F

Description
IC TELECOM INTERFACE 128LQFP Product overview: XRT75R03IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 128LQFP Product overview: XRT75R03IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03IV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-XRT75R03IV-F
Interface Transceiver IC 702-XRT75R03IV-F
IC TELECOM INTERFACE 128LQFP Product overview: XRT75R03IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03IV-F can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 128LQFP Product overview: XRT75R03IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03IV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT75R03IV-F - 036658-XRT75R03IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75R03IV-F
036658-XRT75R03IV-F
Interface - Interface - Telecom - XRT75R03IV-F 036658-XRT75R03IV-F
Manufacturer: Exar Corporation Win Source Part Number: 036658-XRT75R03IV-F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Family Name: XRT75R03 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 410mA Alternative Parts (Cross-Reference): XRT75R03IVTR; XRT75R03IV; XRT75R03IVTR-F; Introduction Date: December 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 036658-XRT75R03IV-F
Packaging: Tray
Number of Circuits: 3
Mounting: SMD (SMT)
Family Name: XRT75R03
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-LQFP (14x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 410mA
Alternative Parts (Cross-Reference): XRT75R03IVTR; XRT75R03IV; XRT75R03IVTR-F;
Introduction Date: December 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - XRT75R03IV-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT75R03IV-F
Telecom Interface ICs XRT75R03IV-F
Telecom Interface ICs 3-Ch E3/DS3/STS-1

Telecom Interface ICs 3-Ch E3/DS3/STS-1

Buy Now Datasheet
Telecom - XRT75R03IV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT75R03IV-F 036658-XRT75R03IV-F XRT75R03IV-F XRT75R03IV-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT75R03IV-F Telecom Interface ICs Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS RoHS
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - ADM6996IX-AD-R-1 - Lingto Electronic Limited
Specs
Technology Parallel
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
Power Switch ICs - 2060253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details