IC TELECOM INTERFACE 128LQFP Product overview: XRT75R03DIV from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03DIV can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282382-XRT75R03DIV
Packaging: Tray
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Interface: LIU
Supply Current: 410mA
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 128-LQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3.135V ~ 3.465V
Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)
IC TELECOM INTERFACE 128LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-XRT75R03DIV | 1282382-XRT75R03DIV | XRT75R03DIV | XRT75R03DIV |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - XRT75R03DIV | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |