MaxLinear, Inc. Interface - Interface - Telecom - XRT75R03DIV-F XRT75R03DIV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 036657-XRT75R03DIV-F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 410mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 036657-XRT75R03DIV-F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 410mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT75R03DIV-F - 036657-XRT75R03DIV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75R03DIV-F
036657-XRT75R03DIV-F
Interface - Interface - Telecom - XRT75R03DIV-F 036657-XRT75R03DIV-F
Manufacturer: Exar Corporation Win Source Part Number: 036657-XRT75R03DIV-F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 410mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 036657-XRT75R03DIV-F
Packaging: Tray
Number of Circuits: 3
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-LQFP (14x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 410mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-XRT75R03DIV-F
Interface Transceiver IC 702-XRT75R03DIV-F
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP Product overview: XRT75R03DIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03DIV-F can be used for catalog matching and distributor lookup.

Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP Product overview: XRT75R03DIV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75R03DIV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - XRT75R03DIV-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT75R03DIV-F
Integrated Circuits (ICs) - Interface - Telecom XRT75R03DIV-F
IC TELECOM INTERFACE 128LQFP

IC TELECOM INTERFACE 128LQFP

Supplier's Site
Telecom - XRT75R03DIV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 036657-XRT75R03DIV-F 702-XRT75R03DIV-F XRT75R03DIV-F XRT75R03DIV-F
Product Name Interface - Interface - Telecom - XRT75R03DIV-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.135 V ~ 3.465 V Other Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 128-LQFP (14x20) LQFP QFP QFP; LQFP; 128-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899634P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067BQ,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details
Interface Transceiver IC - 702-SI3018-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers