MaxLinear, Inc. Interface - Interface - Telecom - XRT75L06IB XRT75L06IB

Description
Manufacturer: Exar Corporation Win Source Part Number: 130210-XRT75L06IB Packaging: Tray Number of Circuits: 6 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 217-BGA (23x23) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 130210-XRT75L06IB Packaging: Tray Number of Circuits: 6 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 217-BGA (23x23) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT75L06IB - 130210-XRT75L06IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75L06IB
130210-XRT75L06IB
Interface - Interface - Telecom - XRT75L06IB 130210-XRT75L06IB
Manufacturer: Exar Corporation Win Source Part Number: 130210-XRT75L06IB Packaging: Tray Number of Circuits: 6 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 217-BGA (23x23) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 130210-XRT75L06IB
Packaging: Tray
Number of Circuits: 6
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 217-BGA (23x23)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-XRT75L06IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT75L06IB
Interface Transceiver IC 702-XRT75L06IB
IC LIU E3/DS3/STS-1 6CH 217BGA Product overview: XRT75L06IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L06IB can be used for catalog matching and distributor lookup.

IC LIU E3/DS3/STS-1 6CH 217BGA Product overview: XRT75L06IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L06IB can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - XRT75L06IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
XRT75L06IB
Telecom XRT75L06IB
Telecom IC Line Interface Unit (LIU) 217-BGA (23x23)

Telecom IC Line Interface Unit (LIU) 217-BGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 130210-XRT75L06IB 702-XRT75L06IB XRT75L06IB
Product Name Interface - Interface - Telecom - XRT75L06IB Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899710P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4066BQ,115 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
View Details
2 suppliers
Interface - CODECs - AD71023CS - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Sensor Interface; Codec
View Details