Manufacturer: Exar Corporation
Win Source Part Number: 140074-XRT75L06DIB
Packaging: Tray
Number of Circuits: 6
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 217-BGA (23x23)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Alternative Parts (Cross-Reference): XRT75L06DIB-F; XRT75R06DIB-F; XRT75R06DIB;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC LIU E3/DS3/STS-1 6CH 217BGA Product overview: XRT75L06DIB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L06DIB can be used for catalog matching and distributor lookup.
Telecom IC Line Interface Unit (LIU) 217-BGA (23x23)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 140074-XRT75L06DIB | 702-XRT75L06DIB | XRT75L06DIB |
| Product Name | Interface - Interface - Telecom - XRT75L06DIB | Interface Transceiver IC | Telecom |
| Device Type | Sensor Interface | Transceiver | |
| Supply Voltage | Other; 3.135 V ~ 3.465 V | Other; 3.135V ~ 3.465V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |