MaxLinear, Inc. Interface - Interface - Telecom - XRT75L06DIB-F XRT75L06DIB-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 735937-XRT75L06DIB-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 217-BBGA Number of Circuits: 6 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: Logic Part Status: Obsolete(EOL) Family Name: XRT75L06D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 217-BGA (23x23) Alternative Parts (Cross-Reference): XRT75L06DIB; XRT75R06DIB-F; XRT75R06DIB; Introduction Date: April 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 735937-XRT75L06DIB-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 217-BBGA Number of Circuits: 6 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: Logic Part Status: Obsolete(EOL) Family Name: XRT75L06D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 217-BGA (23x23) Alternative Parts (Cross-Reference): XRT75L06DIB; XRT75R06DIB-F; XRT75R06DIB; Introduction Date: April 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT75L06DIB-F - 735937-XRT75L06DIB-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75L06DIB-F
735937-XRT75L06DIB-F
Interface - Interface - Telecom - XRT75L06DIB-F 735937-XRT75L06DIB-F
Manufacturer: Exar Corporation Win Source Part Number: 735937-XRT75L06DIB-F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 217-BBGA Number of Circuits: 6 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Function: Line Interface Unit (LIU) Interface: Logic Part Status: Obsolete(EOL) Family Name: XRT75L06D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 217-BGA (23x23) Alternative Parts (Cross-Reference): XRT75L06DIB; XRT75R06DIB-F; XRT75R06DIB; Introduction Date: April 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 735937-XRT75L06DIB-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 217-BBGA
Number of Circuits: 6
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Line Interface Unit (LIU)
Interface: Logic
Part Status: Obsolete(EOL)
Family Name: XRT75L06D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 217-BGA (23x23)
Alternative Parts (Cross-Reference): XRT75L06DIB; XRT75R06DIB-F; XRT75R06DIB;
Introduction Date: April 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-XRT75L06DIB-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT75L06DIB-F
Interface Transceiver IC 702-XRT75L06DIB-F
IC LIU E3/DS3/STS-1 6CH 217BGA Product overview: XRT75L06DIB-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L06DIB-F can be used for catalog matching and distributor lookup.

IC LIU E3/DS3/STS-1 6CH 217BGA Product overview: XRT75L06DIB-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L06DIB-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT75L06DIB-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 217-BGA (23x23)

Telecom IC Line Interface Unit (LIU) 217-BGA (23x23)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 735937-XRT75L06DIB-F 702-XRT75L06DIB-F XRT75L06DIB-F
Product Name Interface - Interface - Telecom - XRT75L06DIB-F Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502MEA - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
LVDS Interface Ics - 1907380 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9898KCP-20 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details