MaxLinear, Inc. Interface - Interface - Telecom - XRT75L04IV-F XRT75L04IV-F

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 712960-XRT75L04IV-F Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supply Current: 450mA Categories: Integrated Circuits Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 712960-XRT75L04IV-F Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supply Current: 450mA Categories: Integrated Circuits Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT75L04IV-F - 712960-XRT75L04IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75L04IV-F
712960-XRT75L04IV-F
Interface - Interface - Telecom - XRT75L04IV-F 712960-XRT75L04IV-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 712960-XRT75L04IV-F Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supply Current: 450mA Categories: Integrated Circuits Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 712960-XRT75L04IV-F
Packaging: Tray
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Interface: LIU
Supply Current: 450mA
Categories: Integrated Circuits
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Interface Transceiver IC - 702-XRT75L04IV-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT75L04IV-F
Interface Transceiver IC 702-XRT75L04IV-F
IC TELECOM INTERFACE 176LQFP Product overview: XRT75L04IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L04IV-F can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 176LQFP Product overview: XRT75L04IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L04IV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT75L04IV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 176-LQFP (24x24)

Telecom IC Line Interface Unit (LIU) 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - XRT75L04IV-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT75L04IV-F
Integrated Circuits (ICs) - Interface - Telecom XRT75L04IV-F
IC TELECOM INTERFACE 176LQFP

IC TELECOM INTERFACE 176LQFP

Supplier's Site
Telecom Interface ICs - XRT75L04IV-F - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT75L04IV-F
Telecom Interface ICs XRT75L04IV-F
Telecom Interface ICs 4-Ch DS3, E3, STS-1

Telecom Interface ICs 4-Ch DS3, E3, STS-1

Buy Now Datasheet
IC TELECOM INTERFACE 176LQFP

IC TELECOM INTERFACE 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 712960-XRT75L04IV-F 702-XRT75L04IV-F XRT75L04IV-F XRT75L04IV-F XRT75L04IV-F XRT75L04IV-F
Product Name Interface - Interface - Telecom - XRT75L04IV-F Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom Interface ICs Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other 5V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Controllers - ADM6996LCX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - 5962-8959301ZA - Lingto Electronic Limited
Specs
Device Type Sensor Interface; CardBus Controller
View Details