MaxLinear, Inc. Interface - Interface - Telecom - XRT75L04DIV XRT75L04DIV

Description
Manufacturer: Exar Corporation Win Source Part Number: 137903-XRT75L04DIV Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 176-TQFP (24x24) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 450mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 137903-XRT75L04DIV Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 176-TQFP (24x24) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 450mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT75L04DIV - 137903-XRT75L04DIV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75L04DIV
137903-XRT75L04DIV
Interface - Interface - Telecom - XRT75L04DIV 137903-XRT75L04DIV
Manufacturer: Exar Corporation Win Source Part Number: 137903-XRT75L04DIV Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 176-TQFP (24x24) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 450mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 137903-XRT75L04DIV
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 176-TQFP (24x24)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 450mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-XRT75L04DIV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT75L04DIV
Interface Transceiver IC 702-XRT75L04DIV
IC LIU E3/DS3/STS-1 4CH 176TQFP Product overview: XRT75L04DIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L04DIV can be used for catalog matching and distributor lookup.

IC LIU E3/DS3/STS-1 4CH 176TQFP Product overview: XRT75L04DIV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L04DIV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT75L04DIV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 176-TQFP (24x24)

Telecom IC Line Interface Unit (LIU) 176-TQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 137903-XRT75L04DIV 702-XRT75L04DIV XRT75L04DIV
Product Name Interface - Interface - Telecom - XRT75L04DIV Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data