MaxLinear, Inc. Interface Transceiver IC XRT75L03IV

Description
THREE CHANNEL E3/DS3/STS-1 LINE INTERFACE UNIT WITH JITTER ATTENUATOR | IC LIU E3/DS3/STS-1 3CH 128LQFP Product overview: XRT75L03IV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L03IV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THREE CHANNEL E3/DS3/STS-1 LINE INTERFACE UNIT WITH JITTER ATTENUATOR | IC LIU E3/DS3/STS-1 3CH 128LQFP Product overview: XRT75L03IV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L03IV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT75L03IV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT75L03IV
Interface Transceiver IC 702-XRT75L03IV
THREE CHANNEL E3/DS3/STS-1 LINE INTERFACE UNIT WITH JITTER ATTENUATOR | IC LIU E3/DS3/STS-1 3CH 128LQFP Product overview: XRT75L03IV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L03IV can be used for catalog matching and distributor lookup.

THREE CHANNEL E3/DS3/STS-1 LINE INTERFACE UNIT WITH JITTER ATTENUATOR | IC LIU E3/DS3/STS-1 3CH 128LQFP Product overview: XRT75L03IV from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L03IV can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - XRT75L03IV - 1282381-XRT75L03IV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75L03IV
1282381-XRT75L03IV
Interface - Interface - Telecom - XRT75L03IV 1282381-XRT75L03IV
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282381-XRT75L03IV Packaging: Tray Mounting Style: SMD Function: Line Interface Unit (LIU) Interface: LIU Supply Current: 480mA Categories: Integrated Circuits Supplier Device Package: 128-LQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 128-LQFP Exposed Pad Alternative Parts (Cross-Reference): XRT73L04BIV; XRT73L04BIV-F; XRT75L03IV; XRT75L04IV-F; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 72 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282381-XRT75L03IV
Packaging: Tray
Mounting Style: SMD
Function: Line Interface Unit (LIU)
Interface: LIU
Supply Current: 480mA
Categories: Integrated Circuits
Supplier Device Package: 128-LQFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 128-LQFP Exposed Pad
Alternative Parts (Cross-Reference): XRT73L04BIV; XRT73L04BIV-F; XRT75L03IV; XRT75L04IV-F;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 72
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP - 3417-XRT75L03IV - Utmel Electronic Limited
Hong Kong, China
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP
3417-XRT75L03IV
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP 3417-XRT75L03IV
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP

Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP

Supplier's Site
Telecom - XRT75L03IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
XRT75L03IV
Telecom XRT75L03IV
Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT75L03IV 1282381-XRT75L03IV 3417-XRT75L03IV XRT75L03IV
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT75L03IV Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP Telecom
Device Type Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray QFP; LQFP QFP; LQFP; 128-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1220365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4316PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 702-SI3200-G-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers