MaxLinear, Inc. Interface - Interface - Telecom - XRT75L03IV-F XRT75L03IV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 036656-XRT75L03IV-F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 480mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 036656-XRT75L03IV-F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 480mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT75L03IV-F - 036656-XRT75L03IV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75L03IV-F
036656-XRT75L03IV-F
Interface - Interface - Telecom - XRT75L03IV-F 036656-XRT75L03IV-F
Manufacturer: Exar Corporation Win Source Part Number: 036656-XRT75L03IV-F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 480mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 036656-XRT75L03IV-F
Packaging: Tray
Number of Circuits: 3
Mounting: SMD (SMT)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-LQFP (14x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 480mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-XRT75L03IV-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT75L03IV-F
Interface Transceiver IC 702-XRT75L03IV-F
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP Product overview: XRT75L03IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L03IV-F can be used for catalog matching and distributor lookup.

Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP Product overview: XRT75L03IV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L03IV-F can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - XRT75L03IV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 036656-XRT75L03IV-F 702-XRT75L03IV-F XRT75L03IV-F
Product Name Interface - Interface - Telecom - XRT75L03IV-F Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Supply Voltage Other; 3.135 V ~ 3.465 V Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 128-LQFP (14x20) LQFP QFP; LQFP; 128-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
Line Interface ICs - 1898006 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers