MaxLinear, Inc. Interface Transceiver IC XRT75L03DIV-F

Description
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP Product overview: XRT75L03DIV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L03DIV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP Product overview: XRT75L03DIV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L03DIV-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-XRT75L03DIV-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-XRT75L03DIV-F
Interface Transceiver IC 702-XRT75L03DIV-F
Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP Product overview: XRT75L03DIV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L03DIV-F can be used for catalog matching and distributor lookup.

Line Interface Unit 51.84Mbps DS3/E3/STS-1 Serial 128-Pin LQFP EP Product overview: XRT75L03DIV-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L03DIV-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - XRT75L03DIV-F - 036655-XRT75L03DIV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75L03DIV-F
036655-XRT75L03DIV-F
Interface - Interface - Telecom - XRT75L03DIV-F 036655-XRT75L03DIV-F
Manufacturer: Exar Corporation Win Source Part Number: 036655-XRT75L03DIV-F Packaging: Tray Number of Circuits: 3 Mounting: SMD (SMT) Family Name: XRT75L03D Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 128-LQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 480mA Alternative Parts (Cross-Reference): XRT75L03DIV; XRT75L03DIVTR-F ; XRT75R03IVTR; XRT75R03IV-F; Introduction Date: April 01, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 036655-XRT75L03DIV-F
Packaging: Tray
Number of Circuits: 3
Mounting: SMD (SMT)
Family Name: XRT75L03D
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-LQFP (14x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 480mA
Alternative Parts (Cross-Reference): XRT75L03DIV; XRT75L03DIVTR-F ; XRT75R03IVTR; XRT75R03IV-F;
Introduction Date: April 01, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - XRT75L03DIV-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Telecom IC Line Interface Unit (LIU) 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-XRT75L03DIV-F 036655-XRT75L03DIV-F XRT75L03DIV-F
Product Name Interface Transceiver IC Interface - Interface - Telecom - XRT75L03DIV-F Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Pd 1500 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1900722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers