MaxLinear, Inc. Interface - Interface - Telecom - XRT75L00IV XRT75L00IV

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939890-XRT75L00IV Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Line Interface Unit (LIU) 52-TQFP (10x10) Package: Tray Package: 52-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP (10x10) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 939890-XRT75L00IV Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Line Interface Unit (LIU) 52-TQFP (10x10) Package: Tray Package: 52-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP (10x10) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - XRT75L00IV - 939890-XRT75L00IV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - XRT75L00IV
939890-XRT75L00IV
Interface - Interface - Telecom - XRT75L00IV 939890-XRT75L00IV
Manufacturer: MaxLinear Inc Win Source Part Number: 939890-XRT75L00IV Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Line Interface Unit (LIU) 52-TQFP (10x10) Package: Tray Package: 52-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-TQFP (10x10) ECCN: 5A991 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 939890-XRT75L00IV
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Line Interface Unit (LIU) 52-TQFP (10x10)
Package: Tray
Package: 52-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFP (10x10)
ECCN: 5A991
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-XRT75L00IV
Interface Transceiver IC 702-XRT75L00IV
IC TELECOM INTERFACE 52TQFP Product overview: XRT75L00IV from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L00IV can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 52TQFP Product overview: XRT75L00IV from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L00IV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - XRT75L00IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
XRT75L00IV
Telecom XRT75L00IV
Telecom IC Line Interface Unit (LIU) 52-TQFP (10x10)

Telecom IC Line Interface Unit (LIU) 52-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - XRT75L00IV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
XRT75L00IV
Integrated Circuits (ICs) - Interface - Telecom XRT75L00IV
IC TELECOM INTERFACE 52TQFP

IC TELECOM INTERFACE 52TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 939890-XRT75L00IV 702-XRT75L00IV XRT75L00IV XRT75L00IV
Product Name Interface - Interface - Telecom - XRT75L00IV Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; TQFP; 52-TQFP (10x10) Tray QFP; LQFP; 52-LQFP QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9832BRU - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details