Manufacturer: Exar Corporation
Win Source Part Number: 728529-XRT75L00IV-F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 52-LQFP
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Function: Line Interface Unit (LIU)
Interface: LIU
Family Name: XRT75L00
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150mA
Manufacturer Homepage: www.exar.com
Manufacturer Package: 52-TQFP (10x10)
Alternative Parts (Cross-Reference): XRT75L00IV; XRT75L00IVTR-F; XRT75VL00IVTR-F;
Introduction Date: March 01, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC TELECOM INTERFACE 52TQFP Product overview: XRT75L00IV-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT75L00IV-F can be used for catalog matching and distributor lookup.
Telecom IC Line Interface Unit (LIU) 52-TQFP (10x10)
IC TELECOM INTERFACE 52TQFP
IC TELECOM INTERFACE 52TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 728529-XRT75L00IV-F | 702-XRT75L00IV-F | XRT75L00IV-F | XRT75L00IV-F | XRT75L00IV-F |
| Product Name | Interface - Interface - Telecom - XRT75L00IV-F | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Supply Voltage | Other; 3.135 V ~ 3.465 V | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other | Other; 3.135V ~ 3.465V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |